SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XO devices. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 3.2 x 2.5 mm and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, includes a standby mode with current as low as 0.6 μA, and has a fast startup time of 5 ms. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-28N-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |