The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz oscillators. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages from 1.62 V to 3.63 V and includes standby mode for battery-powered applications. The device features LVCMOS/HCMOS compatible outputs, a 5 ms startup time, and meets RoHS, REACH, and MSL1 standards for moisture sensitivity. It is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-XXE-33.333300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |