The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies from 3.57 MHz to 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates from 1.62 V to 3.63 V with a temperature range of -40°C to 85°C and draws 3.5 mA typical at 1.8 V. The device features LVCMOS output, 5 ms startup time, and standby mode consuming under 4.3 εA. Frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variations. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. OE and ST pins enable output control and sleep mode with thresholds at 30% and 70% of Vdd. Maximum junction temperature is 95°C at 85°C ambient. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-28S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |