The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, and support for supply voltages from 1.62 V to 3.63 V. It operates from -40°C to 85°C, has a typical current consumption of 3.5 mA at 1.8 V, and features a 5 ms startup time. The device includes standby mode with current as low as 0.6 µA and is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm over temperature and aging. It is RoHS and REACH compliant, and has a 100% pin-to-pin drop-in replacement compatibility with quartz XOs. For a complete list of supported frequencies, refer to the device's internal specification table.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-25N-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |