SiTime Corporation LVCMOS Oscillators SiT1602BC-31-25E-50.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with a frequency range between 3.57 MHz and 77.76 MHz, offering 52 standard frequencies. It provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C and operates with a supply voltage from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS-compatible output, typical current consumption of 3.5 mA at 1.8 V, and a fast 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode to reduce power consumption and is RoHS and REACH compliant. It is designed for applications such as DSC, DVC, DVR, IP cameras, tablets, SSDs, and GPON/EPON systems, and supports high-speed serial protocols including USB, SATA, SAS, and Ethernet.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with a frequency range between 3.57 MHz and 77.76 MHz, offering 52 standard frequencies. It provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C and operates with a supply voltage from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS-compatible output, typical current consumption of 3.5 mA at 1.8 V, and a fast 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode to reduce power consumption and is RoHS and REACH compliant. It is designed for applications such as DSC, DVC, DVR, IP cameras, tablets, SSDs, and GPON/EPON systems, and supports high-speed serial protocols including USB, SATA, SAS, and Ethernet.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-31-25E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-31-25E-50.000000
LVCMOS Oscillators SiT1602BC-31-25E-50.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-31-25E-50.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1540-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details