The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with a LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over temperatures from -40°C to 85°C with frequency stability as tight as ±20 ppm. Typical current consumption is 3.5 mA at 1.8 V and standby current is as low as 0.6 µA. The device features a 5 ms startup time, includes standby and enable pins for power management, and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-33E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |