SiT1602B is a low-power, standard frequency oscillator available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device consumes 3.5 mA typical at 1.8 V and includes a standby mode with current as low as 0.6 µA. It features a fast 5 ms startup time and LVCMOS/HCMOS compatible output. The oscillator is RoHS and REACH compliant, with no Pb, halogen, or antimony. Absolute maximum junction temperature is 150°C, and it meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-30S-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |