The SiT1602B is a low-power, standard frequency oscillator with a frequency range of 3.57 MHz to 77.76 MHz, offering 52 predefined frequencies. It provides ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C and operates from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-25E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |