The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XOs. It operates from 3.57 MHz to 77.76 MHz with ±20 ppm frequency stability across the -40°C to 85°C temperature range. Supply voltage supports 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and no load. Startup time is 5 ms, and standby current drops to 0.6-4.3 µA. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, halogen-free, and antimony-free. Qualified to MIL-STD-883F, JESD22, and MSL1 @ 260°C. The part SiT1602BC-22-YYN-19.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-YYN-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |