SiTime Corporation LVCMOS Oscillators SiT1602BC-22-33S-26.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS output, designed as a drop-in replacement for quartz XOs. It supports frequencies from 3.57 MHz to 77.76 MHz with frequency stability of ±20 ppm and operates from 1.62 V to 3.63 V. Typical supply current is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms, and operating temperature ranges from -40°C to 85°C. It is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. OE and ST pins enable output control and low-power sleep mode. A 0.1 µF decoupling capacitor between VDD and GND is required. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS output, designed as a drop-in replacement for quartz XOs. It supports frequencies from 3.57 MHz to 77.76 MHz with frequency stability of ±20 ppm and operates from 1.62 V to 3.63 V. Typical supply current is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms, and operating temperature ranges from -40°C to 85°C. It is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. OE and ST pins enable output control and low-power sleep mode. A 0.1 µF decoupling capacitor between VDD and GND is required. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-22-33S-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-22-33S-26.000000
LVCMOS Oscillators SiT1602BC-22-33S-26.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-22-33S-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1532AC-J5-DCC-32.768E - 895131-SIT1532AC-J5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers
Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details