The SiT1602B is a low-power, standard frequency oscillator designed to replace quartz-based XOs. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz with frequency stability as tight as ±20 ppm. Operates over a temperature range of -40°C to +85°C with supply voltage options from 1.62 V to 3.63 V. Typical power consumption is 3.5 mA at 1.8 V and 4.5 mA at 3.3 V, with standby current as low as 0.6 µA. Features a 5 ms startup time, LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-28E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |