SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across a supply voltage range of 1.62 V to 3.63 V and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with typical current consumption of 3.5 mA at 1.8 V and 20 MHz. It features a 5 ms startup time, standby mode with sub-microamp current draw, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-18S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |