SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and RoHS, REACH, and halogen-free compliance. It is a pin-to-pin replacement for quartz XOs and is suitable for applications including USB, SATA, Ethernet, and portable electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-18E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |