The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device supports LVCMOS/HCMOS output, has a startup time of 5 ms, and includes standby mode for reduced power. It is packaged in industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-21-YYN-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |