The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports a range of industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical current at 1.8 V. It features a 5 ms startup time, standby mode reducing current to 0.6-4.3 µA, and frequency stability of ±20 ppm inclusive of aging, temperature, and supply variations. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-21-YYE-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |