The SiT1602B is a low-power, standard frequency oscillator supporting 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, drawing 3.5 mA typical at 1.8 V. Features include ±20 ppm frequency stability, 5 ms startup time, standby mode reducing current to 0.6-4.3 µA, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance. It is pin-compatible with quartz XOs and suitable for applications including SSD, IP cameras, and high-speed serial protocols.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-21-33S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |