The SiT1602B is a low-power, standard frequency oscillator for applications requiring LVCMOS/HCMOS output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. The device supports standby mode with current as low as 0.6 µA and has a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. Pin compatibility allows it to replace quartz XOs directly.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-21-18E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |