The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS compatible output, and includes standby mode with current as low as 0.6 μA. It comes in industry-standard packages sized 2.0×1.6 mm, 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm, and has a startup time of 5 ms. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 safety standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-13-XXE-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |