SiTime Corporation LVCMOS Oscillators SiT1602BC-13-25N-40.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and offers frequency stability as tight as ±20 ppm. The device operates from 1.62 V to 3.63 V supply voltage, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time. Standby current is as low as 0.6 µA at 1.8 V. It includes output enable and standby modes for power saving, and meets RoHS, REACH, and halogen-free standards. AEC-Q100 qualification is not applicable; automotive variants are covered by SiT8924 and SiT8925.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and offers frequency stability as tight as ±20 ppm. The device operates from 1.62 V to 3.63 V supply voltage, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time. Standby current is as low as 0.6 µA at 1.8 V. It includes output enable and standby modes for power saving, and meets RoHS, REACH, and halogen-free standards. AEC-Q100 qualification is not applicable; automotive variants are covered by SiT8924 and SiT8925.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-13-25N-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-13-25N-40.000000
LVCMOS Oscillators SiT1602BC-13-25N-40.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-13-25N-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1242-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details