SiTime Corporation LVCMOS Oscillators SiT1602BC-13-18E-48.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode for battery-powered applications. The device operates from 1.62 V to 3.63 V, meets RoHS and REACH standards, and is Pb-free, Halogen-free, and Antimony-free. Electrical specifications include ±20 ppm frequency stability over temperature and supply variations, and output rise/fall times of 1 to 2.7 ns depending on supply voltage. It is qualified for mechanical shock and vibration per MIL-STD-883F and moisture sensitivity level MSL1 at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode for battery-powered applications. The device operates from 1.62 V to 3.63 V, meets RoHS and REACH standards, and is Pb-free, Halogen-free, and Antimony-free. Electrical specifications include ±20 ppm frequency stability over temperature and supply variations, and output rise/fall times of 1 to 2.7 ns depending on supply voltage. It is qualified for mechanical shock and vibration per MIL-STD-883F and moisture sensitivity level MSL1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-13-18E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-13-18E-48.000000
LVCMOS Oscillators SiT1602BC-13-18E-48.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-13-18E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers