The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The oscillator features a 5 ms startup time, standby mode with sub-microamp current draw, and frequency stability as tight as ±20 ppm. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with lead-free and halogen-free construction. It is pin-compatible with quartz XOs and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-12-30N-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |