The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with a supply voltage spanning 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It supports standby mode with current as low as 0.6 µA and has a 5 ms startup time. The oscillator meets RoHS and REACH compliance and is certified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22 standards. The part number SiT1602BC-11-YYS-24.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-YYS-24.576000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |