The SiT1602B is a low-power, standard-frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package sizes of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and starts up in 5 ms. The device includes standby mode to reduce power consumption, with frequency stability as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variations. It is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-YYN-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |