The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates over a temperature range of -40°C to +85°C with frequency stability as low as ±20 ppm, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. The device features a 5 ms startup time, standby mode with currents below 4.3 µA, and LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-30N-7.372800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |