The SiT1602B is a low-power, standard-frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, LVCMOS/HCMOS output, and operating temperatures from -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it meets RoHS, REACH, and MIL-STD-883F environmental standards with MSL1 moisture sensitivity. Frequency stability is ±20 ppm over temperature and aging.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-30E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |