The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across a range of industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as tight as ±20 ppm and an operating temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and offers standby mode with current as low as 0.6 µA. Startup time is 5 ms, and it operates over a supply voltage range of 1.62 V to 3.63 V. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-30E-74.250000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |