The SiT1602B is a low-power, standby-capable MEMS oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It supports supply voltages from 1.62 V to 3.63 V and operates across industrial temperature ranges from -40°C to 85°C. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions. Typical current consumption is 3.5 mA at 1.8 V with no load, and standby current as low as 0.6 µA. Startup time is 5 ms. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-28E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |