SiTime Corporation LVCMOS Oscillators SiT1602BC-11-28E-10.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with currents as low as 0.6 µA. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm formats, and operates from -40°C to 85°C. RoHS and REACH compliant, it supports OE and ST pins for output control and includes jitter specifications below 3.3 ps RMS. The part number SiT1602BC-11-28E-10.000000 is not explicitly listed, but the description applies to the SiT1602B series.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with currents as low as 0.6 µA. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm formats, and operates from -40°C to 85°C. RoHS and REACH compliant, it supports OE and ST pins for output control and includes jitter specifications below 3.3 ps RMS. The part number SiT1602BC-11-28E-10.000000 is not explicitly listed, but the description applies to the SiT1602B series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-11-28E-10.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-11-28E-10.000000
LVCMOS Oscillators SiT1602BC-11-28E-10.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-11-28E-10.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details