SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to +85°C, supports supply voltages from 1.62 V to 3.63 V, and draws 3.5 mA typical current at 1.8 V. It offers frequency stability as low as ±20 ppm, a 5 ms startup time, and includes standby mode for reduced power consumption. The part meets RoHS, REACH, and halogen-free requirements and is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-25E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |