SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed for applications requiring precise timing in consumer and industrial electronics. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and meets RoHS and REACH compliance. It offers supply voltage options from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. Standby mode reduces current to as low as 0.6 µA at 1.8 V. The oscillator provides frequency stability as tight as ±20 ppm and is pin-to-pin compatible with quartz-based XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AIE83-33E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |