The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XO devices. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, LVCMOS/HCMOS compatible output, and standby mode with current draw as low as 0.6 µA. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-32-25E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |