The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from 1.62 V to 3.63 V, and consuming 3.5 mA typical at 1.8 V. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, a 5 ms startup time, and includes standby mode to reduce power to 0.6-4.3 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is a pin-compatible replacement for quartz XOs. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with no automotive or aerospace qualifications noted.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-23-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |