The SiT1602B is a low-power, standard frequency oscillator available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It offers ±20 ppm frequency stability, LVCMOS/HCMOS output, 5 ms startup time, and standby mode to reduce power consumption. The device is RoHS and REACH compliant, with JEDEC MSL1 moisture sensitivity and environmental compliance per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-23-25E-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |