SiTime Corporation Oscillators SIT1602AI-22-33E-48.000000

Description
48MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602AI-22-33E-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT1602AI-22-33E-48.000000 - 895141-SIT1602AI-22-33E-48.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AI-22-33E-48.000000
895141-SIT1602AI-22-33E-48.000000
Oscillators - SIT1602AI-22-33E-48.000000 895141-SIT1602AI-22-33E-48.000000
Manufacturer: SiTIME Win Source Part Number: 895141-SIT1602AI-22- 33E-48.000000 Series: SiT1602 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AI-22-33E-48. 000000Y, 1473-SIT1602AI-22-33 E-48.000000T-ND, SIT1602AI-22-33E-48. 000000X, 1473-SIT1602AI-22-33 E-48.000000E, 1473-SIT1602AI-22-33 E-48.000000D-ND, 1473-SIT1602AI-22-33 E-48.000000D, 1473-SIT1602AI-22-33 E-48.000000E-ND, SIT1602AI-22-33E-48. 000000D, 1473-SIT1602AI-22-33 E-48.000000, 1473-SIT1602AI-22-33 E-48.000000G, 1473-SIT1602AI-22-33 E-48.000000G-ND, SIT1602AI-22-33E-48. 000000E, SIT1602AI-22-33E-48. 000000G, 1473-SIT1602AI-22-33 E-48.000000Y-ND, SIT1602AI-22-33E-48. 000000S, 1473-SIT1602AI-22-33 E-48.000000T, 1473-SIT1602AI-22-33 E-48.000000X-ND, SIT1602AI-22-33E-48. 000000T, 1473-SIT1602AI-22-33 E-48.000000S, 1473-SIT1602AI-22-33 E-48.000000Y, 1473-SIT1602AI-22-33 E-48.000000X, 3417-SIT1602AI-22-33 E-48.000000

Manufacturer: SiTIME
Win Source Part Number: 895141-SIT1602AI-22-33E-48.000000
Series: SiT1602
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1602AI-22-33E-48.000000Y, 1473-SIT1602AI-22-33E-48.000000T-ND, SIT1602AI-22-33E-48.000000X, 1473-SIT1602AI-22-33E-48.000000E, 1473-SIT1602AI-22-33E-48.000000D-ND, 1473-SIT1602AI-22-33E-48.000000D, 1473-SIT1602AI-22-33E-48.000000E-ND, SIT1602AI-22-33E-48.000000D, 1473-SIT1602AI-22-33E-48.000000, 1473-SIT1602AI-22-33E-48.000000G, 1473-SIT1602AI-22-33E-48.000000G-ND, SIT1602AI-22-33E-48.000000E, SIT1602AI-22-33E-48.000000G, 1473-SIT1602AI-22-33E-48.000000Y-ND, SIT1602AI-22-33E-48.000000S, 1473-SIT1602AI-22-33E-48.000000T, 1473-SIT1602AI-22-33E-48.000000X-ND, SIT1602AI-22-33E-48.000000T, 1473-SIT1602AI-22-33E-48.000000S, 1473-SIT1602AI-22-33E-48.000000Y, 1473-SIT1602AI-22-33E-48.000000X, 3417-SIT1602AI-22-33E-48.000000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602AI-22-33E-48.000000-ND 895141-SIT1602AI-22-33E-48.000000
Product Name Oscillators Oscillators - SIT1602AI-22-33E-48.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-46901-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillator Crystal - 510BBA106M250BAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers