The SiT1602B is a low-power, standard frequency oscillator designed as a 100% pin-to-pin drop-in replacement for quartz-based XOs, with LVCMOS/HCMOS compatible output. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm over temperature, supply, and aging. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-22-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |