The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. It features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-11-33E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |