The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C with a supply voltage of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and LVCMOS/HCMOS compatible output. The device meets RoHS and REACH compliance, and is qualified for mechanical shock, vibration, temperature cycling, and moisture sensitivity level MSL1.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AC-33-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |