The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies from 3.57 MHz to 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator operates from 1.62 V to 3.63 V supply voltage, meets RoHS and REACH standards, and is compliant with MIL-STD-883F, JESD22, and MSL1 @ 260°C for shock, vibration, and moisture resistance.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AC-12-18E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |