SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1581AI-J3-18E-0200.048900

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1581 is a factory-programmable, ultra-low power oscillator with a 1 Hz to 2.5 MHz output frequency range, housed in a 1.5 mm × 0.8 mm chip-scale package (CSP) occupying 1.2 mm² of board area. It operates from 1.62 V to 1.98 V with a supply current of 4.5 µA at 32.768 kHz and maintains ±50 ppm frequency stability over the -40°C to 85°C temperature range. Integrated phase jitter is 2 to 3.5 nsRMS for frequencies above 1 kHz, and RMS period jitter is 2.5 to 4 nsRMS at 32.768 kHz. The device is hermetically sealed, RoHS and REACH compliant, PFAS-free options are available, and it meets MIL-STD-883G Method 1014.12 for gas intrusion protection.

Datasheet Summary
Powered by GS/AI

The SiT1581 is a factory-programmable, ultra-low power oscillator with a 1 Hz to 2.5 MHz output frequency range, housed in a 1.5 mm × 0.8 mm chip-scale package (CSP) occupying 1.2 mm² of board area. It operates from 1.62 V to 1.98 V with a supply current of 4.5 µA at 32.768 kHz and maintains ±50 ppm frequency stability over the -40°C to 85°C temperature range. Integrated phase jitter is 2 to 3.5 nsRMS for frequencies above 1 kHz, and RMS period jitter is 2.5 to 4 nsRMS at 32.768 kHz. The device is hermetically sealed, RoHS and REACH compliant, PFAS-free options are available, and it meets MIL-STD-883G Method 1014.12 for gas intrusion protection.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1581AI-J3-18E-0200.048900 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1581AI-J3-18E-0200.048900
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1581AI-J3-18E-0200.048900
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1581AI-J3-18E-0200.048900
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details