SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1581AC-J3-18E-0379.986940

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1581AC-J3-18E-0379.986940 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1581AC-J3-18E-0379.986940
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1581AC-J3-18E-0379.986940
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1581AC-J3-18E-0379.986940
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details