SiTime Corporation Oscillators SIT1576AI-JE-18E-0032.000000E

Description
32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-31298-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-31298-2-ND
Oscillators 1473-31298-2-ND
32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-31298-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-31298-1-ND
Oscillators 1473-31298-1-ND
32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-31298-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS624NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7960536P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4312P+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details