The SiT1576 is a 1.2 mm² chip-scale packaged (CSP) ultra-low power temperature-compensa
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1576AI-J1-33E-0100.000000 |
| Product Name | 1 Hz to 2.5 MHz Oscillators\/TCXO |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.1000 MHz |