PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-TSSOP
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-TSSOP
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9DB433AGILFTDKR-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |