PLL Type:VCO; Frequency:2.7MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 15AC2997 |
| Product Name | Pll Type Nexperia |
| Supply Voltage | 3 to 15 volts |