"Zero Delay Buffer IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-23S05E-1DCGI8TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVTTL |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |
| Supply Voltage | 3 to 3.6 volts |