parvalux by maxon SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite 4123050S4C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite - 4123050S4C - parvalux by maxon
Taunton, MA, United States
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite
4123050S4C
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite 4123050S4C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 4123050S4C
Product Name SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Shunt 12V 2000 rpm - 111250SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze - 48400350G960B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.3351 HP
View Details
SD13 230V 2800 RPM 1 PHASE 50Hz - 132.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD8 230V 1700 RPM 3 PHASE 60Hz - 81.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details