parvalux by maxon SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite 38400350M4C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 38400350M4C - parvalux by maxon
Taunton, MA, United States
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite
38400350M4C
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite 38400350M4C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 38400350M4C
Product Name SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Bronze - 4123050S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
SD21 – S Box Range - SD21-S - parvalux by maxon
Specs
Phase Single-phase
Output Power 0.0268 HP
Continuous Current 0.3400 amps
View Details
SD48 Range - SD48 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0737 to 0.3351 HP
Continuous Current 0.5000 to 1.7 amps
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Bronze - 18230150G915B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details