parvalux by maxon SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze 18400350G915B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze - 18400350G915B - parvalux by maxon
Taunton, MA, United States
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze
18400350G915B
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze 18400350G915B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 18400350G915B
Product Name SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
Continuous Current 0.4600 amps
Continuous Torque 69.0 In-lbs (79.59 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD28 230V 1700 RPM 3 PHASE 60Hz - 281.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Bronze - 2123050S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite - 41230360S30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD41 115V 1700 RPM 1 PHASE 60Hz - 411.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details