Sinotech 86BYG Stepper Motor 86BYG017

Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B
Description
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Suppliers

Company
Product
Description
Supplier Links
86BYG Stepper Motor - 86BYG017 - Sinotech
Portland, OR, USA
86BYG Stepper Motor
86BYG017
86BYG Stepper Motor 86BYG017
Ambient Temperature --------------- -25 to +40 deg C Dielectric Strength ----------- 500V AC 50Hz 1 minute Temperature Rise -------------------- ----------------- 85K Insulation Resistance ----------500VDC 100Mohm Min Insulation Class -------------------- -------------------- -- B

Ambient Temperature --------------- -25 to +40 deg C

Dielectric Strength ----------- 500V AC 50Hz 1 minute

Temperature Rise ------------------------------------- 85K

Insulation Resistance ----------500VDC 100Mohm Min

Insulation Class ------------------------------------------ B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 86BYG017
Product Name 86BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 70.0 VDC
Holding Torque 170 In-oz (120 N-cm)
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 4.17 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
Stepper Motor / 57 Series - PST.57HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 212 to 297 In-oz (150 to 210 N-cm)
Continuous Current 1.2 to 4.8 amps
Rotor Inertia 0.0042 to 0.0072 oz-in-sec² (0.0298 to 0.0510 kg-cm²)
View Details
Specs
Holding Torque 123 In-oz (87 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details