Sinotech 42BY Stepper Motor 42BY48B02

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
42BY Stepper Motor - 42BY48B02 - Sinotech
Portland, OR, USA
42BY Stepper Motor
42BY48B02
42BY Stepper Motor 42BY48B02
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 42BY48B02
Product Name 42BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 7 In-oz (5 N-cm)
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motor / 42 Series - PST.42HB4211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 005 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
Rotor Inertia 4.04E-7 oz-in-sec² (2.85E-6 kg-cm²)
View Details